United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D350HPN103MA41M

Description
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.1mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.1mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E36D350HPN103MA41M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E36D350HPN103MA41M-ND
Aluminum Electrolytic Capacitors E36D350HPN103MA41M-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.1mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47.1mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D350HPN103MA41M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D350HPN103MA41M
Capacitors - Aluminum Electrolytic Capacitors E36D350HPN103MA41M
CAP ALUM 10000UF 20% 35V SCREW

CAP ALUM 10000UF 20% 35V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number E36D350HPN103MA41M-ND E36D350HPN103MA41M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C702U050AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers