United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D201HPN183MEB7U

Description
18000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.4mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
18000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.4mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E36D201HPN183MEB7U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E36D201HPN183MEB7U-ND
Aluminum Electrolytic Capacitors 565-E36D201HPN183MEB7U-ND
18000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.4mOhm @ 120Hz 2000 Hrs @ 85°C

18000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.4mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E36D201HPN183MEB7U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers