United Chemi-Con, Inc. Aluminum Capacitors - E36D101LPN532UDA5M E36D101LPN532UDA5M

Description
Manufacturer: United Chemi-Con Win Source Part Number: 1089849-E36D101LPN53 2UDA5M Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Mounting: Chassis Mount Capacitance: 5300μF Tolerance: -10%, +75% Lead Spacing: 1.125" (28.58mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 1089849-E36D101LPN53 2UDA5M Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Mounting: Chassis Mount Capacitance: 5300μF Tolerance: -10%, +75% Lead Spacing: 1.125" (28.58mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - E36D101LPN532UDA5M - 1089849-E36D101LPN532UDA5M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - E36D101LPN532UDA5M
1089849-E36D101LPN532UDA5M
Aluminum Capacitors - E36D101LPN532UDA5M 1089849-E36D101LPN532UDA5M
Manufacturer: United Chemi-Con Win Source Part Number: 1089849-E36D101LPN53 2UDA5M Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Mounting: Chassis Mount Capacitance: 5300μF Tolerance: -10%, +75% Lead Spacing: 1.125" (28.58mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: United Chemi-Con
Win Source Part Number: 1089849-E36D101LPN532UDA5M
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Height - Seated (Max): 4.125" (104.78mm)
Mounting: Chassis Mount
Capacitance: 5300μF
Tolerance: -10%, +75%
Lead Spacing: 1.125" (28.58mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1089849-E36D101LPN532UDA5M
Product Name Aluminum Capacitors - E36D101LPN532UDA5M
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 5300 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details