United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E32D800HPN124MEM9M

Description
120000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4.2mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
120000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4.2mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E32D800HPN124MEM9M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E32D800HPN124MEM9M-ND
Aluminum Electrolytic Capacitors E32D800HPN124MEM9M-ND
120000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4.2mOhm @ 120Hz 2000 Hrs @ 105°C

120000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 4.2mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E32D800HPN124MEM9M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D800HPN124MEM9M
Capacitors - Aluminum Electrolytic Capacitors E32D800HPN124MEM9M
CAP ALUM 120000UF 20% 80V SCREW

CAP ALUM 120000UF 20% 80V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number E32D800HPN124MEM9M-ND E32D800HPN124MEM9M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120000 microF 120000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details