United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E32D800CPN473MDD0M

Description
47000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.1mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.1mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E32D800CPN473MDD0M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E32D800CPN473MDD0M-ND
Aluminum Electrolytic Capacitors E32D800CPN473MDD0M-ND
47000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.1mOhm @ 120Hz 2000 Hrs @ 105°C

47000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.1mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E32D800CPN473MDD0M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D800CPN473MDD0M
Capacitors - Aluminum Electrolytic Capacitors E32D800CPN473MDD0M
CAP ALUM 47000UF 20% 80V SCREW

CAP ALUM 47000UF 20% 80V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number E32D800CPN473MDD0M-ND E32D800CPN473MDD0M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details