United Chemi-Con, Inc. Aluminum Capacitors - E32D251HPN153MED0M E32D251HPN153MED0M

Description
Manufacturer: United Chemi-Con Win Source Part Number: 764542-E32D251HPN153 MED0M Series: U32D Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Screw Terminals Voltage Rating: 250V Applications: General Mounting: Chassis Mount Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 1.250" (31.75mm) ESR (Equivalent Series Resistance): 12.7 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 20.82A @ 120Hz Ripple Current - High Frequency: 27.6906A @ 50kHz Height - Seated (Maximum): 5.125" (130.18mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: United Chemi-Con Win Source Part Number: 764542-E32D251HPN153 MED0M Series: U32D Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Screw Terminals Voltage Rating: 250V Applications: General Mounting: Chassis Mount Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 1.250" (31.75mm) ESR (Equivalent Series Resistance): 12.7 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 20.82A @ 120Hz Ripple Current - High Frequency: 27.6906A @ 50kHz Height - Seated (Maximum): 5.125" (130.18mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - E32D251HPN153MED0M - 764542-E32D251HPN153MED0M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - E32D251HPN153MED0M
764542-E32D251HPN153MED0M
Aluminum Capacitors - E32D251HPN153MED0M 764542-E32D251HPN153MED0M
Manufacturer: United Chemi-Con Win Source Part Number: 764542-E32D251HPN153 MED0M Series: U32D Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Screw Terminals Voltage Rating: 250V Applications: General Mounting: Chassis Mount Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 1.250" (31.75mm) ESR (Equivalent Series Resistance): 12.7 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 20.82A @ 120Hz Ripple Current - High Frequency: 27.6906A @ 50kHz Height - Seated (Maximum): 5.125" (130.18mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: United Chemi-Con
Win Source Part Number: 764542-E32D251HPN153MED0M
Series: U32D
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Screw Terminals
Voltage Rating: 250V
Applications: General
Mounting: Chassis Mount
Capacitance: 15000μF
Tolerance: ±20%
Lead Spacing: 1.250" (31.75mm)
ESR (Equivalent Series Resistance): 12.7 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 20.82A @ 120Hz
Ripple Current - High Frequency: 27.6906A @ 50kHz
Height - Seated (Maximum): 5.125" (130.18mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
Capacitors - Aluminum Electrolytic Capacitors - E32D251HPN153MED0M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D251HPN153MED0M
Capacitors - Aluminum Electrolytic Capacitors E32D251HPN153MED0M
CAP ALUM 15000UF 20% 250V SCREW

CAP ALUM 15000UF 20% 250V SCREW

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 764542-E32D251HPN153MED0M E32D251HPN153MED0M
Product Name Aluminum Capacitors - E32D251HPN153MED0M Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts 250 volts
WVAC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers