CAP ALUM 8200UF 20% 100V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 100V, 20%, SCREW; Capacitance:8200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | E32D101HPN822MAB7M | 34M4047 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 8200Uf, 100V, 20%, Screw; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Screw |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |