Nippon Chemi-Con Corporation Cam Follower CRH20VUU

Description
CAM FOLLOWER, SLOTTED HEAD, 1.2500 INCH ROLLER DIAMETER, 0.7500 INCH ROLLER WIDTH, 0.7500 INCH STUD DIAMETER, 1.2500 INCH STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, SLOTTED HEAD, 1.2500 INCH ROLLER DIAMETER, 0.7500 INCH ROLLER WIDTH, 0.7500 INCH STUD DIAMETER, 1.2500 INCH STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54774799 - Radwell International
Willingboro, NJ, United States
Cam Follower
54774799
Cam Follower 54774799
CAM FOLLOWER, SLOTTED HEAD, 1.2500 INCH ROLLER DIAMETER, 0.7500 INCH ROLLER WIDTH, 0.7500 INCH STUD DIAMETER, 1.2500 INCH STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, SLOTTED HEAD, 1.2500 INCH ROLLER DIAMETER, 0.7500 INCH ROLLER WIDTH, 0.7500 INCH STUD DIAMETER, 1.2500 INCH STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54774799
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH6-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-7/8-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Standard Steel Hex Cam Followers - CF-3/4-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details