Nippon Chemi-Con Corporation Bearing CRBC10020C1

Description
CROSS ROLLER BEARINGS, CAGED,WITH OUTER RING,RADIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROSS ROLLER BEARINGS, CAGED,WITH OUTER RING,RADIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54788795 - Radwell International
Willingboro, NJ, United States
Bearing
54788795
Bearing 54788795
CROSS ROLLER BEARINGS, CAGED,WITH OUTER RING,RADIAL. FREE 2 YEAR RADWELL WARRANTY

CROSS ROLLER BEARINGS, CAGED,WITH OUTER RING,RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54788795
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details