Nippon Chemi-Con Corporation Cam Follower CR81VBUU

Description
CAM FOLLOWERS,0.5000 IN ROLLER DIA, 0.3750 IN ROLLER WIDTH, 4.826 MM STUD DIA, 0.6250 IN STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS,0.5000 IN ROLLER DIA, 0.3750 IN ROLLER WIDTH, 4.826 MM STUD DIA, 0.6250 IN STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 49423759 - Radwell International
Willingboro, NJ, United States
Cam Follower
49423759
Cam Follower 49423759
CAM FOLLOWERS,0.5000 IN ROLLER DIA, 0.3750 IN ROLLER WIDTH, 4.826 MM STUD DIA, 0.6250 IN STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS,0.5000 IN ROLLER DIA, 0.3750 IN ROLLER WIDTH, 4.826 MM STUD DIA, 0.6250 IN STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 49423759
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 1/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Rotation - Cam Follower - CFH6MR - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details