Nippon Chemi-Con Corporation Cam Follower CR16BUU

Description
CAM FOLLOWERS, SIZE 16, SEALED, CYLINDRICAL OUTER RING, 25.4 MM LENGTH X 25.4 MM WIDTH, X 15.875 MM, LOAD RATING 8810, CAGED TYPE, HEXAGON HOLE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, SIZE 16, SEALED, CYLINDRICAL OUTER RING, 25.4 MM LENGTH X 25.4 MM WIDTH, X 15.875 MM, LOAD RATING 8810, CAGED TYPE, HEXAGON HOLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44705486 - Radwell International
Willingboro, NJ, United States
Cam Follower
44705486
Cam Follower 44705486
CAM FOLLOWERS, SIZE 16, SEALED, CYLINDRICAL OUTER RING, 25.4 MM LENGTH X 25.4 MM WIDTH, X 15.875 MM, LOAD RATING 8810, CAGED TYPE, HEXAGON HOLE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, SIZE 16, SEALED, CYLINDRICAL OUTER RING, 25.4 MM LENGTH X 25.4 MM WIDTH, X 15.875 MM, LOAD RATING 8810, CAGED TYPE, HEXAGON HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44705486
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-2 3/4-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Rotation - Cam Follower - CFS6V-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details