Nippon Chemi-Con Corporation Cam Follower CR10R

Description
CAM FOLLOWER, CROWNED ROLLER SHAPE, CROWNED OUTER RING, 1/4 IN STUD DIAMETER, 5/8 IN STUD LENGTH, 5/8 IN ROLLER DIAMETER, 13/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED ROLLER SHAPE, CROWNED OUTER RING, 1/4 IN STUD DIAMETER, 5/8 IN STUD LENGTH, 5/8 IN ROLLER DIAMETER, 13/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54773464 - Radwell International
Willingboro, NJ, United States
Cam Follower
54773464
Cam Follower 54773464
CAM FOLLOWER, CROWNED ROLLER SHAPE, CROWNED OUTER RING, 1/4 IN STUD DIAMETER, 5/8 IN STUD LENGTH, 5/8 IN ROLLER DIAMETER, 13/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED ROLLER SHAPE, CROWNED OUTER RING, 1/4 IN STUD DIAMETER, 5/8 IN STUD LENGTH, 5/8 IN ROLLER DIAMETER, 13/32 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54773464
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Roller Follower - NART15UUR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-1-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/4-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details