Nippon Chemi-Con Corporation Cam Follower CFS6V

Description
CAM FOLLOWERS, MINIATURE, CARBON STEEL, 12MM OUTER DIMENSION. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, MINIATURE, CARBON STEEL, 12MM OUTER DIMENSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54773295 - Radwell International
Willingboro, NJ, United States
Cam Follower
54773295
Cam Follower 54773295
CAM FOLLOWERS, MINIATURE, CARBON STEEL, 12MM OUTER DIMENSION. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, MINIATURE, CARBON STEEL, 12MM OUTER DIMENSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54773295
Product Name Cam Follower
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Roller Follower - NART20UUR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-5/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details
36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details