Nippon Chemi-Con Corporation Cam Follower CFS5V

Description
CAM FOLLOWER, 10MM ROLLER DIAM, 5MM WIDTH, 5MM STUD DIAM, 10MM LENGTH, STEEL, 13/64" THREAD LENGTH, 18MM OAL, 715 LB DYNAMIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 10MM ROLLER DIAM, 5MM WIDTH, 5MM STUD DIAM, 10MM LENGTH, STEEL, 13/64" THREAD LENGTH, 18MM OAL, 715 LB DYNAMIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54773270 - Radwell International
Willingboro, NJ, United States
Cam Follower
54773270
Cam Follower 54773270
CAM FOLLOWER, 10MM ROLLER DIAM, 5MM WIDTH, 5MM STUD DIAM, 10MM LENGTH, STEEL, 13/64" THREAD LENGTH, 18MM OAL, 715 LB DYNAMIC CAP. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 10MM ROLLER DIAM, 5MM WIDTH, 5MM STUD DIAM, 10MM LENGTH, STEEL, 13/64" THREAD LENGTH, 18MM OAL, 715 LB DYNAMIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54773270
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/4
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 3/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Cam Follwer, 13mm Bearing Outside Diameter, M5x0.8 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.4724 inch (12 mm)
View Details
Rotation - Cam Follower - CFT12-1R - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details