Nippon Chemi-Con Corporation Cam Follower CFRU124

Description
CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54775130 - Radwell International
Willingboro, NJ, United States
Cam Follower
54775130
Cam Follower 54775130
CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54775130
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH24-1UU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details