Nippon Chemi-Con Corporation Cam Follower CFFU1241

Description
CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54775060 - Radwell International
Willingboro, NJ, United States
Cam Follower
54775060
Cam Follower 54775060
CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, METRIC - CENTRALIZED LUBRICATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54775060
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.4219 inch (10.72 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Rotation - Cam Follower - CF20-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details