Nippon Chemi-Con Corporation Cam Follower CFFU118

Description
CAM FOLLOWER, METRIC, CENTRALIZED LUBRICATION, W/ CYLINDRICAL OUTER RING, SIZE 18, 40 MM WIDTH, 20 MM HEAD HEIGHT, M18 X 1.5 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, METRIC, CENTRALIZED LUBRICATION, W/ CYLINDRICAL OUTER RING, SIZE 18, 40 MM WIDTH, 20 MM HEAD HEIGHT, M18 X 1.5 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54775040 - Radwell International
Willingboro, NJ, United States
Cam Follower
54775040
Cam Follower 54775040
CAM FOLLOWER, METRIC, CENTRALIZED LUBRICATION, W/ CYLINDRICAL OUTER RING, SIZE 18, 40 MM WIDTH, 20 MM HEAD HEIGHT, M18 X 1.5 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, METRIC, CENTRALIZED LUBRICATION, W/ CYLINDRICAL OUTER RING, SIZE 18, 40 MM WIDTH, 20 MM HEAD HEIGHT, M18 X 1.5 THREAD SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54775040
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1/2-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/8
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
Standard Steel Hex Cam Followers - CF-1/2-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Rotation - Cam Follower - CFN12R-A - THK America, Inc.
Specs
Bearing Surface With Thrust Balls (CFN)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details