Nippon Chemi-Con Corporation Cam Follower CFES12BUUR

Description
CAM FOLLOWERS, SOLID ECCENTRIC, STUD TYPE, HEX HEAD, CFE SERIES, 12 MM ROLLER DIA., 12 MM STUD DIA., 25 MM STUD LENGTH, HIGH CARBON CHROMIUM STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, SOLID ECCENTRIC, STUD TYPE, HEX HEAD, CFE SERIES, 12 MM ROLLER DIA., 12 MM STUD DIA., 25 MM STUD LENGTH, HIGH CARBON CHROMIUM STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44698006 - Radwell International
Willingboro, NJ, United States
Cam Follower
44698006
Cam Follower 44698006
CAM FOLLOWERS, SOLID ECCENTRIC, STUD TYPE, HEX HEAD, CFE SERIES, 12 MM ROLLER DIA., 12 MM STUD DIA., 25 MM STUD LENGTH, HIGH CARBON CHROMIUM STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, SOLID ECCENTRIC, STUD TYPE, HEX HEAD, CFE SERIES, 12 MM ROLLER DIA., 12 MM STUD DIA., 25 MM STUD LENGTH, HIGH CARBON CHROMIUM STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44698006
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/2-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Rotation - Cam Follower - CFS6-A - THK America, Inc.
Specs
Bearing Surface Compact Type (CFS)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details