Nippon Chemi-Con Corporation Cam Follower CF6WBUUR

Description
CAM FOLLOWER, THRUST DISK TYPE, WITH CAGE, SEALED TYPE, 16 MM OUTER DIAMETER, CARBON STEEL, THREAD SIZE: M6 X 1.0MM, STANDARD TYPE, WITH HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, THRUST DISK TYPE, WITH CAGE, SEALED TYPE, 16 MM OUTER DIAMETER, CARBON STEEL, THREAD SIZE: M6 X 1.0MM, STANDARD TYPE, WITH HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54730589 - Radwell International
Willingboro, NJ, United States
Cam Follower
54730589
Cam Follower 54730589
CAM FOLLOWER, THRUST DISK TYPE, WITH CAGE, SEALED TYPE, 16 MM OUTER DIAMETER, CARBON STEEL, THREAD SIZE: M6 X 1.0MM, STANDARD TYPE, WITH HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, THRUST DISK TYPE, WITH CAGE, SEALED TYPE, 16 MM OUTER DIAMETER, CARBON STEEL, THREAD SIZE: M6 X 1.0MM, STANDARD TYPE, WITH HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54730589
Product Name Cam Follower
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFT12UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 1/2-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-3/4-XB-SS - CR-1-3/4-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 4722 lbs (2141 kg)
Bearing Material Stainless
View Details