Nippon Chemi-Con Corporation Cam Follower CF5BUU

Description
FLAT CAM FOLLOWER, HEX HEAD, 13 MM ROLLER DIAMETER, 9 MM ROLLER WIDTH, 5 MM STUD DIAMETER, 13 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, HEX HEAD, 13 MM ROLLER DIAMETER, 9 MM ROLLER WIDTH, 5 MM STUD DIAMETER, 13 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44705407 - Radwell International
Willingboro, NJ, United States
Cam Follower
44705407
Cam Follower 44705407
FLAT CAM FOLLOWER, HEX HEAD, 13 MM ROLLER DIAMETER, 9 MM ROLLER WIDTH, 5 MM STUD DIAMETER, 13 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, HEX HEAD, 13 MM ROLLER DIAMETER, 9 MM ROLLER WIDTH, 5 MM STUD DIAMETER, 13 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44705407
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-7 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.6250 inch (15.87 mm)
Thread Length 0.5000 inch (12.7 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Hex Head, Sealed - CCFH 5/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Rotation - Cam Follower - CFH18UU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details