Nippon Chemi-Con Corporation Cam Follower CF20UUR

Description
CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54732115 - Radwell International
Willingboro, NJ, United States
Cam Follower
54732115
Cam Follower 54732115
CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, METRIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54732115
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFT30UU - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 3 1/2 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details