Nippon Chemi-Con Corporation Cam Follower CF18FBUUR

Description
CAM FOLLOWER 40MM OD 21.4MM HT. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER 40MM OD 21.4MM HT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44705377 - Radwell International
Willingboro, NJ, United States
Cam Follower
44705377
Cam Follower 44705377
CAM FOLLOWER 40MM OD 21.4MM HT. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER 40MM OD 21.4MM HT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44705377
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Rotation - Cam Follower - CFH20UU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details