Nippon Chemi-Con Corporation Cam Follower CF18BUUR

Description
CAM FOLLOWER, CROWNED ROLLER SURFACE PROFILE, 40 MM ROLLER DIAMETER, 20 MM ROLLER WIDTH, 18 MM STUD DIAMETER, M18 X 1.5 THREAD SIZE, STANDARD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, RELUBRICATABLE, HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED ROLLER SURFACE PROFILE, 40 MM ROLLER DIAMETER, 20 MM ROLLER WIDTH, 18 MM STUD DIAMETER, M18 X 1.5 THREAD SIZE, STANDARD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, RELUBRICATABLE, HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54606469 - Radwell International
Willingboro, NJ, United States
Cam Follower
54606469
Cam Follower 54606469
CAM FOLLOWER, CROWNED ROLLER SURFACE PROFILE, 40 MM ROLLER DIAMETER, 20 MM ROLLER WIDTH, 18 MM STUD DIAMETER, M18 X 1.5 THREAD SIZE, STANDARD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, RELUBRICATABLE, HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED ROLLER SURFACE PROFILE, 40 MM ROLLER DIAMETER, 20 MM ROLLER WIDTH, 18 MM STUD DIAMETER, M18 X 1.5 THREAD SIZE, STANDARD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, RELUBRICATABLE, HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54606469
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 1/4-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1/2-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details
Rotation - Cam Follower - CFH6MR - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details