Nippon Chemi-Con Corporation Cam Follower CF16UU

Description
CAM FOLLOWER,35MM ROLLER DIAMETER,18MM ROLLER WIDTH, FLAT ROLLER SURFACE PROFILE, 16MM STUD DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER,35MM ROLLER DIAMETER,18MM ROLLER WIDTH, FLAT ROLLER SURFACE PROFILE, 16MM STUD DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 68134148 - Radwell International
Willingboro, NJ, United States
Cam Follower
68134148
Cam Follower 68134148
CAM FOLLOWER,35MM ROLLER DIAMETER,18MM ROLLER WIDTH, FLAT ROLLER SURFACE PROFILE, 16MM STUD DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER,35MM ROLLER DIAMETER,18MM ROLLER WIDTH, FLAT ROLLER SURFACE PROFILE, 16MM STUD DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 68134148
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 1/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-1/2-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Rotation - Roller Follower - NART50VR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details