Nippon Chemi-Con Corporation Cam Follower CF16BUUR

Description
CAM FOLLOWER SEALED 35MM OD 16MM STUD. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER SEALED 35MM OD 16MM STUD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54725905 - Radwell International
Willingboro, NJ, United States
Cam Follower
54725905
Cam Follower 54725905
CAM FOLLOWER SEALED 35MM OD 16MM STUD. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER SEALED 35MM OD 16MM STUD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54725905
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 1/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
Rotation - Cam Follower - CFH30R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details