Nippon Chemi-Con Corporation Cam Follower CF12VBUU

Description
BEARING, FLAT CAM FOLLOWER, 30MM ROLLER DIA, 14MM ROLLER WIDTH, 12MM STUD DIA, 25MM STUD LENGTH, SEALED, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, FLAT CAM FOLLOWER, 30MM ROLLER DIA, 14MM ROLLER WIDTH, 12MM STUD DIA, 25MM STUD LENGTH, SEALED, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 44697965 - Radwell International
Willingboro, NJ, United States
Cam Follower
44697965
Cam Follower 44697965
BEARING, FLAT CAM FOLLOWER, 30MM ROLLER DIA, 14MM ROLLER WIDTH, 12MM STUD DIA, 25MM STUD LENGTH, SEALED, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING, FLAT CAM FOLLOWER, 30MM ROLLER DIA, 14MM ROLLER WIDTH, 12MM STUD DIA, 25MM STUD LENGTH, SEALED, HIGH CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 44697965
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 2 3/4 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Rotation - Cam Follower - CFT10-1R - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details