Nippon Chemi-Con Corporation Cam Follower CF121VBUU

Description
CAM FOLLOWERS, 1-1/4 INCH WIDTH, 1-19/32 INCH LENGTH, THREAD SIZE, M12 X 1.5. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWERS, 1-1/4 INCH WIDTH, 1-19/32 INCH LENGTH, THREAD SIZE, M12 X 1.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54733128 - Radwell International
Willingboro, NJ, United States
Cam Follower
54733128
Cam Follower 54733128
CAM FOLLOWERS, 1-1/4 INCH WIDTH, 1-19/32 INCH LENGTH, THREAD SIZE, M12 X 1.5. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWERS, 1-1/4 INCH WIDTH, 1-19/32 INCH LENGTH, THREAD SIZE, M12 X 1.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54733128
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Rotation - Roller Follower - NAST15ZZUUR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details