Nippon Chemi-Con Corporation Cam Follower CF10VBUUR

Description
CROWNED CAM FOLLOWER, HEX HEAD, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLLOWER, HEX HEAD, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54725886 - Radwell International
Willingboro, NJ, United States
Cam Follower
54725886
Cam Follower 54725886
CROWNED CAM FOLLOWER, HEX HEAD, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLLOWER, HEX HEAD, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, 23 MM STUD LENGTH, SEALED, HIGH CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54725886
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Rotation - Cam Follower - CF10-1 - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-2-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 1/2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details