Nippon Chemi-Con Corporation Cam Follower CF10-UU

Description
CAM FOLLOWER, CF SERIES, 22MM OUTER DIAMETER, M10X1.25 THREAD, CARBON STEEL, STANDARD, WITH CAGE, CYLINDRICAL OUTER RING, 12 OUTER RING WIDTH, WITH DRIVER GROOVE, NO ROLLER LINING, WITH STUD, 5.33 BASIC DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CF SERIES, 22MM OUTER DIAMETER, M10X1.25 THREAD, CARBON STEEL, STANDARD, WITH CAGE, CYLINDRICAL OUTER RING, 12 OUTER RING WIDTH, WITH DRIVER GROOVE, NO ROLLER LINING, WITH STUD, 5.33 BASIC DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54732927 - Radwell International
Willingboro, NJ, United States
Cam Follower
54732927
Cam Follower 54732927
CAM FOLLOWER, CF SERIES, 22MM OUTER DIAMETER, M10X1.25 THREAD, CARBON STEEL, STANDARD, WITH CAGE, CYLINDRICAL OUTER RING, 12 OUTER RING WIDTH, WITH DRIVER GROOVE, NO ROLLER LINING, WITH STUD, 5.33 BASIC DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CF SERIES, 22MM OUTER DIAMETER, M10X1.25 THREAD, CARBON STEEL, STANDARD, WITH CAGE, CYLINDRICAL OUTER RING, 12 OUTER RING WIDTH, WITH DRIVER GROOVE, NO ROLLER LINING, WITH STUD, 5.33 BASIC DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54732927
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-5-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 46575 lbs (21122 kg)
View Details
Rotation - Roller Follower - NART25VR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-5/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Polymer 5/8 Inch Cam Follower with 3/4 Inch Stainless Steel Stud - S7NSRY-025063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 60 lbs (27.21 kg)
Outside Diameter 0.6250 inch (15.87 mm)
View Details