Nippon Chemi-Con Corporation Bearing BR648032

Description
MACHINED NEEDLE ROLLER BEARINGS, 4IN BORE, 2IN WIDTH, WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY
Description
MACHINED NEEDLE ROLLER BEARINGS, 4IN BORE, 2IN WIDTH, WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54725882 - Radwell International
Willingboro, NJ, United States
Bearing
54725882
Bearing 54725882
MACHINED NEEDLE ROLLER BEARINGS, 4IN BORE, 2IN WIDTH, WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

MACHINED NEEDLE ROLLER BEARINGS, 4IN BORE, 2IN WIDTH, WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54725882
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details