Nippon Chemi-Con Corporation Bearing BHA1612ZOH

Description
NEEDLE ROLLER BEARING, 1X1 5/16X3/4 INCH, HVYSECT-OPEN 4, 500 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 1X1 5/16X3/4 INCH, HVYSECT-OPEN 4, 500 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54739613 - Radwell International
Willingboro, NJ, United States
Bearing
54739613
Bearing 54739613
NEEDLE ROLLER BEARING, 1X1 5/16X3/4 INCH, HVYSECT-OPEN 4, 500 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 1X1 5/16X3/4 INCH, HVYSECT-OPEN 4, 500 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54739613
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RA13008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details