Nippon Chemi-Con Corporation Bearing BA59ZOH

Description
0.313X0.5X0.563"CAGE SHELL-NEEDLE ROLLER-OPEN 1,340 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
0.313X0.5X0.563"CAGE SHELL-NEEDLE ROLLER-OPEN 1,340 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54740325 - Radwell International
Willingboro, NJ, United States
Bearing
54740325
Bearing 54740325
0.313X0.5X0.563"CAGE SHELL-NEEDLE ROLLER-OPEN 1,340 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

0.313X0.5X0.563"CAGE SHELL-NEEDLE ROLLER-OPEN 1,340 LB DYNAMIC LOAD CAPACITY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54740325
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details