Nippon Chemi-Con Corporation Bearing BA2416Z

Description
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, ROLLER ASSEMBLY WITH OUTER RING - NO INNER RING, OPEN ENCLOSURE, SINGLE ROW OF ROLLERS; NO SEPARABLE, NO CLOSED END, RELUBRICATE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, ROLLER ASSEMBLY WITH OUTER RING - NO INNER RING, OPEN ENCLOSURE, SINGLE ROW OF ROLLERS; NO SEPARABLE, NO CLOSED END, RELUBRICATE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 44705249 - Radwell International
Willingboro, NJ, United States
Bearing
44705249
Bearing 44705249
DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, ROLLER ASSEMBLY WITH OUTER RING - NO INNER RING, OPEN ENCLOSURE, SINGLE ROW OF ROLLERS; NO SEPARABLE, NO CLOSED END, RELUBRICATE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING NEEDLE ROLLER, ROLLER ASSEMBLY WITH OUTER RING - NO INNER RING, OPEN ENCLOSURE, SINGLE ROW OF ROLLERS; NO SEPARABLE, NO CLOSED END, RELUBRICATE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 44705249
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RA14008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-114 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details