Nippon Chemi-Con Corporation Bearing BA1812Z

Description
NEEDLE ROLLER BEARING, 1-1/8IN ID,1-3/8IN OD,3/4IN WIDTH . FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, 1-1/8IN ID,1-3/8IN OD,3/4IN WIDTH . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99764253 - Radwell International
Willingboro, NJ, United States
Bearing
99764253
Bearing 99764253
NEEDLE ROLLER BEARING, 1-1/8IN ID,1-3/8IN OD,3/4IN WIDTH . FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, 1-1/8IN ID,1-3/8IN OD,3/4IN WIDTH . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 99764253
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7500 inch (95.250 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details