CAP ALUM POLY 180UF 20% 16V SMD
CAP ALUM POLY 180UF 20% 16V SMD
CAP ALUM POLY 180UF 20% 16V SMD
Capacitors
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APXT160ARA181MF61GCT-ND | 565-APXT160ARA181MF61GDKR-ND | 1202-APXT160ARA181MF61G |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF |