United Chemi-Con, Inc. 330uF 6.3V Capacitor APXF6R3ARA331MF61G

Description
330uF 6.3V Radial Aluminum Electrolytic Capacitor, 10mR ESR Product overview: APXF6R3ARA331MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXF6R3ARA331MF61 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 6.3V Radial Aluminum Electrolytic Capacitor, 10mR ESR Product overview: APXF6R3ARA331MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXF6R3ARA331MF61 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 6.3V Capacitor
69-APXF6R3ARA331MF61G
330uF 6.3V Capacitor 69-APXF6R3ARA331MF61G
330uF 6.3V Radial Aluminum Electrolytic Capacitor, 10mR ESR Product overview: APXF6R3ARA331MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXF6R3ARA331MF61 G can be used for catalog matching and distributor lookup.

330uF 6.3V Radial Aluminum Electrolytic Capacitor, 10mR ESR Product overview: APXF6R3ARA331MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXF6R3ARA331MF61G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 565-APXF6R3ARA331MF61GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXF6R3ARA331MF61GCT-ND
Aluminum - Polymer Capacitors 565-APXF6R3ARA331MF61GCT-ND
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APXF6R3ARA331MF61GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXF6R3ARA331MF61GDKR-ND
Aluminum - Polymer Capacitors 565-APXF6R3ARA331MF61GDKR-ND
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APXF6R3ARA331MF61GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXF6R3ARA331MF61GTR-ND
Aluminum - Polymer Capacitors 565-APXF6R3ARA331MF61GTR-ND
330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 15000 Hrs @ 105°C

330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 15000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359519-APXF6R3ARA331MF61G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359519-APXF6R3ARA331MF61G
Capacitors - Aluminum - Polymer Capacitors 1359519-APXF6R3ARA331MF61G
Win Source Part Number: 1359519-APXF6R3ARA33 1MF61G Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Polymer Mfr: United Chemi-Con Series: NPCAP™-PXF Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 10mOhm Lifetime @ Temp.: 15000 Hrs @ 105°C Applications: General Purpose Ripple Current @ High Frequency: 3.9 A @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.240" (6.10mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359519-APXF6R3ARA331MF61G
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Polymer
Mfr: United Chemi-Con
Series: NPCAP™-PXF
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 15000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 3.9 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.240" (6.10mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminum Polymer Capacitors - 1202-APXF6R3ARA331MF61G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APXF6R3ARA331MF61G
Aluminum Polymer Capacitors 1202-APXF6R3ARA331MF61G
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXF6R3ARA331MF61G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXF6R3ARA331MF61G
Capacitors - Aluminum - Polymer Capacitors APXF6R3ARA331MF61G
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
APXF6R3ARA331MF61G
Capacitors >> Solid Capacitors APXF6R3ARA331MF61G
6.3V 330uF Polymer ±20% 10mΩ@100kHz 3.9A@100kHz SMD,D6.3xL5.8mm Solid Capacitors ROHS

6.3V 330uF Polymer ±20% 10mΩ@100kHz 3.9A@100kHz SMD,D6.3xL5.8mm Solid Capacitors ROHS

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APXF6R3ARA331MF61G - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
APXF6R3ARA331MF61G
Aluminum - Polymer Capacitors APXF6R3ARA331MF61G
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APXF6R3ARA331MF61G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXF6R3ARA331MF61G
Aluminum - Polymer Capacitors APXF6R3ARA331MF61G
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-APXF6R3ARA331MF61G 565-APXF6R3ARA331MF61GCT-ND 565-APXF6R3ARA331MF61GDKR-ND 1359519-APXF6R3ARA331MF61G 1202-APXF6R3ARA331MF61G APXF6R3ARA331MF61G APXF6R3ARA331MF61G APXF6R3ARA331MF61G APXF6R3ARA331MF61G
Product Name 330uF 6.3V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details