United Chemi-Con, Inc. Aluminum Polymer Capacitors APXE2R5ARA561MF80G

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer Capacitors - 1202-APXE2R5ARA561MF80G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APXE2R5ARA561MF80G
Aluminum Polymer Capacitors 1202-APXE2R5ARA561MF80G
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APXE2R5ARA561MF80G - 861687-APXE2R5ARA561MF80G - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - APXE2R5ARA561MF80G
861687-APXE2R5ARA561MF80G
Aluminum - Polymer Capacitors - APXE2R5ARA561MF80G 861687-APXE2R5ARA561MF80G
Manufacturer: United Chemi-Con Win Source Part Number: 861687-APXE2R5ARA561 MF80G Series: NPCAP™-PXE Operating Temperature Range: -55°C ~ 105°C Features: 560 µF 2.5 V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-3169-2, 565-3169-1, 565-3169-6

Manufacturer: United Chemi-Con
Win Source Part Number: 861687-APXE2R5ARA561MF80G
Series: NPCAP™-PXE
Operating Temperature Range: -55°C ~ 105°C
Features: 560 µF 2.5 V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-3169-2, 565-3169-1, 565-3169-6

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APXE2R5ARA561MF80GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXE2R5ARA561MF80GCT-ND
Aluminum - Polymer Capacitors 565-APXE2R5ARA561MF80GCT-ND
560µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

560µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APXE2R5ARA561MF80GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXE2R5ARA561MF80GTR-ND
Aluminum - Polymer Capacitors 565-APXE2R5ARA561MF80GTR-ND
560µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

560µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APXE2R5ARA561MF80GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXE2R5ARA561MF80GDKR-ND
Aluminum - Polymer Capacitors 565-APXE2R5ARA561MF80GDKR-ND
560µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

560µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 560uF 2.5V 3.6A Capacitor
69-APXE2R5ARA561MF80G
SMD 560uF 2.5V 3.6A Capacitor 69-APXE2R5ARA561MF80G
560uF 2.5V Polymer Al Electrolytic Cap, 13mR ESR, 3.6A Ripple, 105C, SMD Product overview: APXE2R5ARA561MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2.5V, 3.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2.5V, 3.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXE2R5ARA561MF80 G can be used for catalog matching and distributor lookup.

560uF 2.5V Polymer Al Electrolytic Cap, 13mR ESR, 3.6A Ripple, 105C, SMD Product overview: APXE2R5ARA561MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 2.5V, 3.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 2.5V, 3.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXE2R5ARA561MF80G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXE2R5ARA561MF80G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXE2R5ARA561MF80G
Capacitors - Aluminum - Polymer Capacitors APXE2R5ARA561MF80G
CAP ALUM POLY 560UF 20% 2.5V SMD

CAP ALUM POLY 560UF 20% 2.5V SMD

Supplier's Site
Taped / Capacitor, Aluminum, 2.5 V, Cap.560 , Dia.6 , Leng.7 United Chemi-Con - 72R7353 - Newark, An Avnet Company
Chicago, IL, United States
Taped / Capacitor, Aluminum, 2.5 V, Cap.560 , Dia.6 , Leng.7 United Chemi-Con
72R7353
Taped / Capacitor, Aluminum, 2.5 V, Cap.560 , Dia.6 , Leng.7 United Chemi-Con 72R7353
Taped / Capacitor, Aluminum, 2.5 V, Cap.560 , Dia.6 , Leng.7

Taped / Capacitor, Aluminum, 2.5 V, Cap.560 , Dia.6 , Leng.7

Supplier's Site
Aluminum - Polymer Capacitors - APXE2R5ARA561MF80G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXE2R5ARA561MF80G
Aluminum - Polymer Capacitors APXE2R5ARA561MF80G
CAP ALUM POLY 560UF 20% 2.5V SMD

CAP ALUM POLY 560UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-APXE2R5ARA561MF80G 861687-APXE2R5ARA561MF80G 565-APXE2R5ARA561MF80GCT-ND 565-APXE2R5ARA561MF80GDKR-ND 69-APXE2R5ARA561MF80G APXE2R5ARA561MF80G 72R7353 APXE2R5ARA561MF80G
Product Name Aluminum Polymer Capacitors Aluminum - Polymer Capacitors - APXE2R5ARA561MF80G Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 560uF 2.5V 3.6A Capacitor Capacitors - Aluminum - Polymer Capacitors Taped / Capacitor, Aluminum, 2.5 V, Cap.560 , Dia.6 , Leng.7 United Chemi-Con Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details