United Chemi-Con, Inc. Aluminum - Polymer Capacitors - APXE2R5ARA102MH80G APXE2R5ARA102MH80G

Description
Manufacturer: United Chemi-Con Win Source Part Number: 861685-APXE2R5ARA102 MH80G Series: NPCAP™-PXE Operating Temperature Range: -55°C ~ 105°C Features: 1000 µF 2.5 V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-3172-6, 565-3172-2, 565-3172-1
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 861685-APXE2R5ARA102 MH80G Series: NPCAP™-PXE Operating Temperature Range: -55°C ~ 105°C Features: 1000 µF 2.5 V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-3172-6, 565-3172-2, 565-3172-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APXE2R5ARA102MH80G - 861685-APXE2R5ARA102MH80G - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - APXE2R5ARA102MH80G
861685-APXE2R5ARA102MH80G
Aluminum - Polymer Capacitors - APXE2R5ARA102MH80G 861685-APXE2R5ARA102MH80G
Manufacturer: United Chemi-Con Win Source Part Number: 861685-APXE2R5ARA102 MH80G Series: NPCAP™-PXE Operating Temperature Range: -55°C ~ 105°C Features: 1000 µF 2.5 V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 565-3172-6, 565-3172-2, 565-3172-1

Manufacturer: United Chemi-Con
Win Source Part Number: 861685-APXE2R5ARA102MH80G
Series: NPCAP™-PXE
Operating Temperature Range: -55°C ~ 105°C
Features: 1000 µF 2.5 V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-3172-6, 565-3172-2, 565-3172-1

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 2.5V 4.26A Capacitor
69-APXE2R5ARA102MH80G
SMD 1000uF 2.5V 4.26A Capacitor 69-APXE2R5ARA102MH80G
Polymer Al Electrolytic Cap 1000uF 2.5V 12mR 4.26A SMD Product overview: APXE2R5ARA102MH80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 2.5V, 4.26A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 2.5V, 4.26A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXE2R5ARA102MH80 G can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 1000uF 2.5V 12mR 4.26A SMD Product overview: APXE2R5ARA102MH80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 2.5V, 4.26A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 2.5V, 4.26A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXE2R5ARA102MH80G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 565-3172-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3172-2-ND
Aluminum - Polymer Capacitors 565-3172-2-ND
1000µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 105°C

1000µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXE2R5ARA102MH80G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXE2R5ARA102MH80G
Aluminum - Polymer Capacitors APXE2R5ARA102MH80G
CAP ALUM POLY 1000UF 2.5V SMD

CAP ALUM POLY 1000UF 2.5V SMD

Supplier's Site Datasheet
Taped / Capacitor, Aluminum, 2.5 V, Cap.1000 , Dia.8 , Leng.7 United Chemi-Con - 72R7349 - Newark, An Avnet Company
Chicago, IL, United States
Taped / Capacitor, Aluminum, 2.5 V, Cap.1000 , Dia.8 , Leng.7 United Chemi-Con
72R7349
Taped / Capacitor, Aluminum, 2.5 V, Cap.1000 , Dia.8 , Leng.7 United Chemi-Con 72R7349
Taped / Capacitor, Aluminum, 2.5 V, Cap.1000 , Dia.8 , Leng.7

Taped / Capacitor, Aluminum, 2.5 V, Cap.1000 , Dia.8 , Leng.7

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - APXE2R5ARA102MH80G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXE2R5ARA102MH80G
Capacitors - Aluminum - Polymer Capacitors APXE2R5ARA102MH80G
CAP ALUM POLY 1000UF 2.5V SMD

CAP ALUM POLY 1000UF 2.5V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 861685-APXE2R5ARA102MH80G 69-APXE2R5ARA102MH80G 565-3172-2-ND APXE2R5ARA102MH80G 72R7349 APXE2R5ARA102MH80G
Product Name Aluminum - Polymer Capacitors - APXE2R5ARA102MH80G SMD 1000uF 2.5V 4.26A Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Taped / Capacitor, Aluminum, 2.5 V, Cap.1000 , Dia.8 , Leng.7 United Chemi-Con Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details