The APXE100ARA681MJA0G is an aluminum polymer capacitor from Lingto Electronic Limited, featuring a capacitance of 680OºF with a tolerance of ±20%. It operates within a rated voltage range of 2.5 to 10V DC and is designed for applications requiring low equivalent series resistance (ESR) and high ripple current capabilities. The capacitor is suitable for use in DC-DC converters, voltage regulators, and decoupling applications, particularly in computer motherboards. It has a temperature range of -55 to +105°C and is RoHS2 compliant and halogen-free. The capacitor also exhibits good endurance, maintaining performance characteristics after 15,000 hours at 105°C under rated voltage. Its low leakage current and high heat resistance make it a reliable choice for demanding electronic applications.
680µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 13mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 680UF 20% 10V SMD
CAP ALUM POLY 680UF 20% 10V SMD
CAP ALUM POLY 680UF 20% 10V SMD
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APXE100ARA681MJA0G-ND | APXE100ARA681MJA0G | APXE100ARA681MJA0G | APXE100ARA681MJA0G |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |