Manufacturer: United Chemi-Con
Win Source Part Number: 861676-APXE100ARA221
Series: NPCAP™-PXE
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF 10 V Aluminum - Polymer Capacitors Radial, Can - SMD 21mOhm 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 565-3202-1, 565-3202-2, 565-3202-6, Q4495883
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 21mOhm 2000 Hrs @ 105°C
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 21mOhm 2000 Hrs @ 105°C
220µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 21mOhm 2000 Hrs @ 105°C
Capacitors
CAP ALUM POLY 220UF 20% 10V SMD
CAP ALUM POLY 220UF 20% 10V SMD
Taped / Capacitor, Aluminum, 10 V, Cap.220 , Dia.8 , Leng.6
| Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 861676-APXE100ARA221MH70G | 565-3202-2-ND | 565-3202-6-ND | 1202-APXE100ARA221MH70G | APXE100ARA221MH70G | APXE100ARA221MH70G | 96M0775 |
| Product Name | Aluminum - Polymer Capacitors - APXE100ARA221MH70G | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Taped / Capacitor, Aluminum, 10 V, Cap.220 , Dia.8 , Leng.6 United Chemi-Con |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |