120uF 10V Radial Aluminum Electrolytic Capacitor, 25mR ESR Product overview: APXE100ARA121MF61G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXE100ARA121MF61
Win Source Part Number: 1045853-APXE100ARA12
Category: Capacitors>Aluminum - Polymer Capacitors
Series: NPCAP™-PXE
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): PCJ1A121MCL1GS; PCS1A121MCL1GS; PCF1A121MCL1GS; APXE6R3ARA121ME61G; APXG200ARA121MF61G; APXA100ARA121MH70G;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-3200-1,565-3200-
Ripple Current @ High Frequency: 2.53 A @ 100 kHz
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C
120µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 105°C
Capacitors
CAP ALUM POLY 120UF 20% 10V SMD
CAP ALUM POLY 120UF 20% 10V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-APXE100ARA121MF61G | 1045853-APXE100ARA121MF61G | 565-3200-6-ND | 565-3200-2-ND | 1202-APXE100ARA121MF61G | APXE100ARA121MF61G | APXE100ARA121MF61G |
| Product Name | 120uF 10V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | ||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |