56µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 1000 Hrs @ 105°C
Cap Aluminum Polymer 56uF 10V 20% (5 X 5.7mm) SMD 0.04 Ohm 1660mA 1000h 105°C T/R Product overview: APXC100ARA560ME60G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 10V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 10V, 0.04 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXC100ARA560ME60
CAP ALUM POLY 56UF 20% 10V SMD
CAP ALUM POLY 56UF 20% 10V SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APXC100ARA560ME60GTR-ND | 69-APXC100ARA560ME60G | APXC100ARA560ME60G | APXC100ARA560ME60G |
| Product Name | Aluminum - Polymer Capacitors | SMD 56uF 10V 0.04 Ohm Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF |