Cap Aluminum Polymer 150uF 10VDC 20% (8 X 6.7mm) SMD 0.027 Ohm 2800mA 15000h 105°C T/R Product overview: APXA100ARA151MH70G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.027 Ohm, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.027 Ohm, 2800mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXA100ARA151MH70
Win Source Part Number: 964925-APXA100ARA151
Category: Capacitors>Aluminum - Polymer Capacitors
Series: NPCAP™-PXA
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.264" (6.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 15000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): A759MW157M1JAAE048; RHS1A151MCN1GS; APXE100ARA151MF80G; PCJ1A151MCL1GS; PCG1A151MCL1GS; APXH100ARA151MH70G; APXC100ARA151MH70G;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-3067-2,565-3067-
Ripple Current @ High Frequency: 2.8 A @ 100 kHz
Capacitors
150µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 15000 Hrs @ 105°C
150µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 15000 Hrs @ 105°C
150µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 15000 Hrs @ 105°C
CAP ALUM POLY 150UF 20% 10V SMD
CAP ALUM POLY 150UF 20% 10V SMD
CAP ALUM POLY 150UF 20% 10V SMD
Capacitor,150uF,10VD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-APXA100ARA151MH70G | 964925-APXA100ARA151MH70G | 1202-APXA100ARA151MH70G | 565-3067-2-ND | 565-3067-6-ND | APXA100ARA151MH70G | APXA100ARA151MH70G | APXA100ARA151MH70G | 82K8935 |
| Product Name | SMD 150uF 0.027 Ohm 2800mA Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor,150Uf,10Vdc,20-% Tol,20+% Tol United Chemi-Con |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | ||||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |