Win Source Part Number: 965007-APXA100ARA100
Category: Capacitors>Aluminum - Polymer Capacitors
Series: NPCAP™-PXA
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 220mOhm
Lifetime @ Temp.: 15000 Hrs @ 105°C
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.157" Dia (4.00mm)
Alternative Parts (Cross-Reference): RFS1A100MCN1GB; PCF1A100MCL1GB; 875105240001; 10SVPS10M; 875105544001; 875105359001;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-4868-2,APXA100AR
Product Status: Obsolete
Ripple Current @ High Frequency: 700 mA @ 100 kHz
Cap Aluminum Polymer 10uF 10VDC 20% (4 X 5.2mm) SMD 0.22 Ohm 700mA 2000h 105°C T/R Product overview: APXA100ARA100MD55G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.22 Ohm, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.22 Ohm, 700mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXA100ARA100MD55
10µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 220mOhm 15000 Hrs @ 105°C
CAP ALUM POLY 10UF 20% 10V SMD
CAP ALUM POLY 10UF 20% 10V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 965007-APXA100ARA100MD55G | 69-APXA100ARA100MD55G | 565-4868-2-ND | APXA100ARA100MD55G | APXA100ARA100MD55G |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 10uF 0.22 Ohm 700mA Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts |