United Chemi-Con, Inc. Aluminum Polymer Capacitors APSK4R0ELL331ME08S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APSK4R0ELL331ME08S is an aluminum-polymer capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR) and high ripple current capability. It features a compact size of 5.0 mm in diameter and 8.0 mm in length, making it suitable for space-constrained designs. The capacitor operates within a temperature range of -55 to +105°C and has a rated voltage of 4.0 Vdc with a capacitance of 330 µF and a tolerance of ±20%. This capacitor is rated for a long life of 20,000 hours at 105°C, ensuring reliability in demanding environments. It is also solvent resistant and complies with RoHS2 and halogen-free standards. The leakage current is specified at a maximum of 500 µA after 2 minutes at 20°C, and the dissipation factor is limited to 0.10 at 20°C and 120 Hz. The product is designed to maintain performance under various conditions, including bias humidity and surge voltage tests, with specified limits on capacitance change, dissipation factor, ESR, and leakage current after testing. Engineers considering this capacitor for their projects will find it suitable for applications that require durability and efficiency in compact electronic devices.

Datasheet Summary
Powered by GS/AI

The APSK4R0ELL331ME08S is an aluminum-polymer capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR) and high ripple current capability. It features a compact size of 5.0 mm in diameter and 8.0 mm in length, making it suitable for space-constrained designs. The capacitor operates within a temperature range of -55 to +105°C and has a rated voltage of 4.0 Vdc with a capacitance of 330 µF and a tolerance of ±20%. This capacitor is rated for a long life of 20,000 hours at 105°C, ensuring reliability in demanding environments. It is also solvent resistant and complies with RoHS2 and halogen-free standards. The leakage current is specified at a maximum of 500 µA after 2 minutes at 20°C, and the dissipation factor is limited to 0.10 at 20°C and 120 Hz. The product is designed to maintain performance under various conditions, including bias humidity and surge voltage tests, with specified limits on capacitance change, dissipation factor, ESR, and leakage current after testing. Engineers considering this capacitor for their projects will find it suitable for applications that require durability and efficiency in compact electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer Capacitors - 1202-APSK4R0ELL331ME08S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSK4R0ELL331ME08S
Aluminum Polymer Capacitors 1202-APSK4R0ELL331ME08S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 565-APSK4R0ELL331ME08S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSK4R0ELL331ME08S-ND
Aluminum - Polymer Capacitors 565-APSK4R0ELL331ME08S-ND
330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C

330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSK4R0ELL331ME08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSK4R0ELL331ME08S
Aluminum - Polymer Capacitors APSK4R0ELL331ME08S
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1202-APSK4R0ELL331ME08S 565-APSK4R0ELL331ME08S-ND APSK4R0ELL331ME08S
Product Name Aluminum Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Packing Method Bulk; Bulk Bulk
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers