82µF 25V Aluminum - Polymer Capacitors Radial, Can 28mOhm 15000 Hrs @ 105°C
Manufacturer: United Chemi-Con
Win Source Part Number: 852495-APSG250ELL820
Series: NPCAP™-PSG
Features: 82 µF 25 V Aluminum - Polymer Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS Product overview: APSG250ELL820MF08S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG250ELL820MF08
Capacitors
CAP ALUM POLY 82UF 20% 25V T/H
CAP ALUM POLY 82UF 20% 25V T/H
CAP ALUM POLY 82UF 20% 25V T/H
Aluminum Organic Polymer Capacitors 25V 82uF 20% Tol.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APSG250ELL820MF08S-ND | 852495-APSG250ELL820MF08S | 69-APSG250ELL820MF08S | 1202-APSG250ELL820MF08S | APSG250ELL820MF08S | APSG250ELL820MF08S | APSG250ELL820MF08S | APSG250ELL820MF08S |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors - APSG250ELL820MF08S | Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF |