180µF 25V Aluminum - Polymer Capacitors Radial, Can 18mOhm 15000 Hrs @ 105°C
CHEMI-CON APSG250ELL181MH08S
CHEMI-CON APSG250ELL181MH08S
Capacitors
CAP ALUM POLY 180UF 20% 25V T/H
Aluminum Organic Polymer Capacitors 25V 180uF 20% Tol.
CAP ALUM POLY 180UF 20% 25V T/H
| DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4813-ND | 2514835 | 1202-APSG250ELL181MH08S | APSG250ELL181MH08S | APSG250ELL181MH08S | APSG250ELL181MH08S |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |