United Chemi-Con, Inc. 270UF 16V Capacitor APSG160ELL271MF08J

Description
CAP ALUM POLY 270UF 20% 16V T/H Product overview: APSG160ELL271MF08J from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG160ELL271MF08 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 270UF 20% 16V T/H Product overview: APSG160ELL271MF08J from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG160ELL271MF08 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270UF 16V Capacitor
69-APSG160ELL271MF08J
270UF 16V Capacitor 69-APSG160ELL271MF08J
CAP ALUM POLY 270UF 20% 16V T/H Product overview: APSG160ELL271MF08J from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG160ELL271MF08 J can be used for catalog matching and distributor lookup.

CAP ALUM POLY 270UF 20% 16V T/H Product overview: APSG160ELL271MF08J from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG160ELL271MF08J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359592-APSG160ELL271MF08J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359592-APSG160ELL271MF08J
Capacitors - Aluminum - Polymer Capacitors 1359592-APSG160ELL271MF08J
Win Source Part Number: 1359592-APSG160ELL27 1MF08J Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. Type: Polymer MSL Level: Not Applicable Mfr: United Chemi-Con Series: NPCAP™-PSG Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 10mOhm Lifetime @ Temp.: 20000 Hrs @ 105°C Applications: General Purpose Ripple Current @ High Frequency: 5.08 A @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.354" (9.00mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359592-APSG160ELL271MF08J
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 5.08 A @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.354" (9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4812-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4812-ND
Aluminum - Polymer Capacitors 565-4812-ND
270µF 16V Aluminum - Polymer Capacitors Radial, Can 10mOhm 20000 Hrs @ 105°C

270µF 16V Aluminum - Polymer Capacitors Radial, Can 10mOhm 20000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Polymer Capacitors - 1202-APSG160ELL271MF08J - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSG160ELL271MF08J
Aluminum Polymer Capacitors 1202-APSG160ELL271MF08J
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APSG160ELL271MF08J - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSG160ELL271MF08J
Aluminum - Polymer Capacitors APSG160ELL271MF08J
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSG160ELL271MF08J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSG160ELL271MF08J
Capacitors - Aluminum - Polymer Capacitors APSG160ELL271MF08J
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSG160ELL271MF08J - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
APSG160ELL271MF08J
Aluminum - Polymer Capacitors APSG160ELL271MF08J
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
APSG160ELL271MF08J
Aluminum Organic Polymer Capacitors APSG160ELL271MF08J
Aluminum Organic Polymer Capacitors 16V 270uF 20% Tol.

Aluminum Organic Polymer Capacitors 16V 270uF 20% Tol.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-APSG160ELL271MF08J 1359592-APSG160ELL271MF08J 565-4812-ND 1202-APSG160ELL271MF08J APSG160ELL271MF08J APSG160ELL271MF08J APSG160ELL271MF08J APSG160ELL271MF08J
Product Name 270UF 16V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details