Capacitors
1500µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C
Win Source Part Number: 1359480-APSG160ELL15
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 8mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 7.7 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 1500UF 20% 16V T/H Product overview: APSG160ELL152MJ16S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG160ELL152MJ16
CAP ALUM POLY 1500UF 20% 16V T/H
16V 1500uF ±20% Plugin,10x16mm Solid Capacitors ROHS
CAP ALUM POLY 1500UF 20% 16V T/H
CAP ALUM POLY 1500UF 20% 16V T/H
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-APSG160ELL152MJ16S | 565-4313-ND | 1359480-APSG160ELL152MJ16S | 69-APSG160ELL152MJ16S | APSG160ELL152MJ16S | APSG160ELL152MJ16S | APSG160ELL152MJ16S | APSG160ELL152MJ16S |
| Product Name | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | 1500UF 16V Capacitor | Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |