CHEMI-CON APSG160ELL102MH20S
CHEMI-CON APSG160ELL102MH20S
Capacitors
CAP ALUM POLY 1000UF 20% 16V T/H Product overview: APSG160ELL102MH20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSG160ELL102MH20
Win Source Part Number: 1359505-APSG160ELL10
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 8mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 7.5 A @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.846" (21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
1000µF 16V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C
CAP ALUM POLY 1000UF 20% 16V T/H
CAP ALUM POLY 1000UF 20% 16V T/H
Aluminum Organic Polymer Capacitors 16V 1000uF 20% Tol.
CAP ALUM POLY 1000UF 20% 16V T/H
| RS Components, Ltd. | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2514819 | 1202-APSG160ELL102MH20S | 69-APSG160ELL102MH20S | 1359505-APSG160ELL102MH20S | 565-4311-ND | APSG160ELL102MH20S | APSG160ELL102MH20S | APSG160ELL102MH20S | APSG160ELL102MH20S |
| Product Name | Polymer Capacitors | Aluminum Polymer Capacitors | 1000UF 16V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | |||||||
| Electrostatic Capacitors | Polymer | ||||||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk | |||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |